Samsung logo

Samsung WB WB500 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB500 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB500, 10,2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Black

Long summary description Samsung WB WB500 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB500. Camera type: Compact camera, Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.2 - 42 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 30 MB. PictBridge. Weight: 219 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.