Samsung logo

Samsung NZ84F7NC6AB Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2013
Info modified on:
30 Mar 2025, 14:29:13
Short summary description Samsung NZ84F7NC6AB Black Built-in Zone induction hob 4 zone(s):

Samsung NZ84F7NC6AB, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ84F7NC6AB Black Built-in Zone induction hob 4 zone(s):

Samsung NZ84F7NC6AB. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2400 W. Control type: Touch, Control position: Front, Display type: LED. Width: 800 mm, Depth: 56 mm, Height: 520 mm. Package width: 900 mm, Package depth: 146 mm, Package height: 582 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.