Samsung NZ64R1705CK/EG, Black, Built-in, 60 cm, Zone induction hob, Ceramic, 4 zone(s)
Samsung NZ64R1705CK/EG. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Regular cooking zone: 1400 W, Large cooking zone: 2100 W, Boost regular cooking zone: 1800 W. Control type: Touch, Control position: Front, Display type: LED. Connected load (electric): 7400 W. Width: 520 mm, Depth: 56 mm, Height: 590 mm