Samsung logo

Samsung NZ63M3707AK Black Built-in 60 cm Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24498
Info modified on:
04 Jun 2021, 11:04:33
Short summary description Samsung NZ63M3707AK Black Built-in 60 cm Zone induction hob 3 zone(s):

Samsung NZ63M3707AK, Black, Built-in, 60 cm, Zone induction hob, 3 zone(s), 3 zone(s)

Long summary description Samsung NZ63M3707AK Black Built-in 60 cm Zone induction hob 3 zone(s):

Samsung NZ63M3707AK. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7200 W. Width: 590 mm, Depth: 520 mm, Height: 57 mm. Package width: 690 mm, Package depth: 645 mm, Package height: 115 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.