Samsung logo

Samsung NV75N7677RS oven 75 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109505
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Samsung NV75N7677RS oven 75 L Black, Stainless steel:

Samsung NV75N7677RS, Medium, Electric, 75 L, 75 L, 40 - 250 °C, 1200 W

Long summary description Samsung NV75N7677RS oven 75 L Black, Stainless steel:

Samsung NV75N7677RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Timer type: Digital. Energy consumption (conventional): 1,05 kWh, Energy consumption (forced convection): 0,71 kWh, AC input voltage: 230 V. Lamp type: Halogen

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.