Samsung logo

Samsung NV70K1340BS/ET oven 68 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87523
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Samsung NV70K1340BS/ET oven 68 L Black, Stainless steel:

Samsung NV70K1340BS/ET, Medium, Electric, 68 L, 68 L, 50 - 250 °C, 1700 W

Long summary description Samsung NV70K1340BS/ET oven 68 L Black, Stainless steel:

Samsung NV70K1340BS/ET. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,87 kWh, Connected load: 1700 W. Lamps quantity: 1 lamp(s), Bulb power: 25 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.