Samsung Galaxy Book3 Pro NP960XFG-KC4DE, Intel® Core™ i7, 2,2 GHz, 40,6 cm (16"), 2880 x 1800 pixels, 16 GB, 1 TB
Samsung Galaxy Book3 Pro NP960XFG-KC4DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P, Processor frequency: 2,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Graphite