Samsung 5 NP535U3C, AMD A6, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung 5 NP535U3C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: Windows 8. Product colour: Pink. Weight: 1,52 kg