Samsung logo

Samsung 5 NP530U3C-A01US laptop Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 524 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19592
Info modified on:
29 Jan 2025, 18:20:18
Short summary description Samsung 5 NP530U3C-A01US laptop Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 524 GB HDD Windows 7 Home Premium Silver:

Samsung 5 NP530U3C-A01US, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Samsung 5 NP530U3C-A01US laptop Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 524 GB HDD Windows 7 Home Premium Silver:

Samsung 5 NP530U3C-A01US. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,52 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.