Samsung logo

Samsung 4 NP400B5B-H01DE laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56019
Info modified on:
27 Jan 2025, 08:33:33
Short summary description Samsung 4 NP400B5B-H01DE laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Grey:

Samsung 4 NP400B5B-H01DE, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung 4 NP400B5B-H01DE laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Grey:

Samsung 4 NP400B5B-H01DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.