Samsung 3 NP305E4Z, AMD A4, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB
Samsung 3 NP305E4Z. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3305MX, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: FreeDOS. Product colour: Black