Samsung logo

Samsung 3 NP300V4A Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91529
Info modified on:
27 Jan 2025, 08:57:22
Short summary description Samsung 3 NP300V4A Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Samsung 3 NP300V4A, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP300V4A Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Samsung 3 NP300V4A. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,16 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.