Samsung logo

Samsung R R520-XA04 Intel Pentium Mobile T3400 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37928
Info modified on:
28 Jan 2025, 10:14:29
Short summary description Samsung R R520-XA04 Intel Pentium Mobile T3400 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic Black, Silver:

Samsung R R520-XA04, Intel Pentium Mobile, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R R520-XA04 Intel Pentium Mobile T3400 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic Black, Silver:

Samsung R R520-XA04. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Product colour: Black, Silver. Weight: 2,55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.