Samsung logo

Samsung PM883 240 GB 2.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193023
Info modified on:
27 Dec 2024, 04:26:03
Short summary description Samsung PM883 240 GB 2.5" Serial ATA III:

Samsung PM883, 240 GB, 2.5", 550 MB/s, 6 Gbit/s

Long summary description Samsung PM883 240 GB 2.5" Serial ATA III:

Samsung PM883. Solid-state drive capacity: 240 GB, SSD form factor: 2.5", Read speed: 550 MB/s, Write speed: 320 MB/s, Data transfer rate: 6 Gbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.