Samsung logo

Samsung MX-J630 Home audio mini system 230 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118668
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MX-J630 Home audio mini system 230 W Black:

Samsung MX-J630, Home audio mini system, Black, 230 W, 80 dB, 20 - 20000 Hz, AM, FM

Long summary description Samsung MX-J630 Home audio mini system 230 W Black:

Samsung MX-J630. Type: Home audio mini system, Product colour: Black. RMS rated power: 230 W, Signal-to-Noise Ratio (SNR): 80 dB, Frequency range: 20 - 20000 Hz. Supported radio bands: AM, FM. Width: 200 mm, Depth: 230 mm, Height: 308,5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.