Samsung MX-C830, Home audio mini system, Black, Full Logical, 1 deck(s), 3 discs, Carousel disc loader
Samsung MX-C830. Type: Home audio mini system, Product colour: Black, Cassette deck technology: Full Logical. RMS rated power: 280 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 6200 W. Supported radio bands: FM. Display type: FLT. Headphone connectivity: 3.5 mm