Samsung MS23F300EEW, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED
Samsung MS23F300EEW. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: White