Samsung MM-E330D, Home audio micro system, Black, 1 discs, 800 W, 2-way, 20 - 20000 Hz
Samsung MM-E330D. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 800 W, Speaker type: 2-way, Frequency range: 20 - 20000 Hz. Supported radio bands: FM, Tuner type: Digital. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio