Samsung logo

Samsung MG23K3515AS/EG microwave Silver Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83207
Info modified on:
27 Mar 2025, 08:54:26
Short summary description Samsung MG23K3515AS/EG microwave Silver Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515AS/EG, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3515AS/EG microwave Silver Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515AS/EG. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.