Samsung logo

Samsung MB-MC128 128 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41340
Info modified on:
14 Mar 2024, 19:19:08
Short summary description Samsung MB-MC128 128 GB MicroSDXC UHS-I Class 10:

Samsung MB-MC128, 128 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 90 MB/s

Long summary description Samsung MB-MC128 128 GB MicroSDXC UHS-I Class 10:

Samsung MB-MC128. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 90 MB/s. Protection features: Magnet proof, Temperature proof, Waterproof, Product colour: Red, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.