Samsung logo

Samsung M393A1G43DB1-CRC memory module 8 GB 1 x 8 GB DDR4 1200 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84534
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung M393A1G43DB1-CRC memory module 8 GB 1 x 8 GB DDR4 1200 MHz:

Samsung M393A1G43DB1-CRC, 8 GB, 1 x 8 GB, DDR4, 1200 MHz, 288-pin DIMM

Long summary description Samsung M393A1G43DB1-CRC memory module 8 GB 1 x 8 GB DDR4 1200 MHz:

Samsung M393A1G43DB1-CRC. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 1200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.