Samsung logo

Samsung M321R4GA3BB6-CQK memory module 32 GB 1 x 32 GB DDR5 ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89455
Info modified on:
07 Jan 2025, 19:14:41
Short summary description Samsung M321R4GA3BB6-CQK memory module 32 GB 1 x 32 GB DDR5 ECC:

Samsung M321R4GA3BB6-CQK, 32 GB, 1 x 32 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M321R4GA3BB6-CQK memory module 32 GB 1 x 32 GB DDR5 ECC:

Samsung M321R4GA3BB6-CQK. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.