Samsung logo

Samsung T27B300EW computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329551
Info modified on:
14 Mar 2024, 19:29:05
Short summary description Samsung T27B300EW computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Grey:

Samsung T27B300EW, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Samsung T27B300EW computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Grey:

Samsung T27B300EW. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.