Samsung logo

Samsung LT24E310LB 59,9 cm (23.6") HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48687
Info modified on:
14 Mar 2024, 19:50:46
Short summary description Samsung LT24E310LB 59,9 cm (23.6") HD Black 250 cd/m²:

Samsung LT24E310LB, 59,9 cm (23.6"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, ISDB-T, Black

Long summary description Samsung LT24E310LB 59,9 cm (23.6") HD Black 250 cd/m²:

Samsung LT24E310LB. Display diagonal: 59,9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, ISDB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.