Samsung logo

Samsung T22A300 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127426
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung T22A300 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung T22A300, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung T22A300 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung T22A300. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Native aspect ratio: 16:9. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.