Samsung logo

Samsung S80PB LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33890
Info modified on:
30 Dec 2024, 17:23:49
Short summary description Samsung S80PB LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S80PB, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S80PB LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S80PB. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.