Samsung S27A800UJU, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black
Samsung S27A800UJU. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black