Samsung logo

Samsung S24D391HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139837
Info modified on:
27 May 2024, 11:54:47
Short summary description Samsung S24D391HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung S24D391HL, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung S24D391HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung S24D391HL. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.