Samsung logo

Samsung S22F350FHM computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288348
Info modified on:
22 Aug 2022, 16:25:45
Short summary description Samsung S22F350FHM computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD LED Black:

Samsung S22F350FHM, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22F350FHM computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD LED Black:

Samsung S22F350FHM. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.