Samsung logo

Samsung 7" SPF-72H digital photo frame 17,8 cm (7")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81681
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 7" SPF-72H digital photo frame 17,8 cm (7"):

Samsung 7" Digital Photo Frame SPF-72H, 17,8 cm (7"), 800 x 480 pixels, LCD, 200 cd/m², 300:1, 128 MB

Long summary description Samsung 7" SPF-72H digital photo frame 17,8 cm (7"):

Samsung 7" Digital Photo Frame SPF-72H. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels, Display: LCD. Internal memory: 128 MB, Compatible memory cards: MMC, SD, xD. Interface: USB 2.0. Placement supported: Horizontal. Weight: 550 g, Dimensions (W x D x H) with stand: 209 x 87,4 x 149 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.