Samsung LH49PMFPBGC, Digital signage flat panel, 124,5 cm (49"), LED, 1920 x 1080 pixels
Samsung LH49PMFPBGC. Product design: Digital signage flat panel. Display diagonal: 124,5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating system installed: Tizen. Product colour: Black