Samsung logo

Samsung C24RG50FQR computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143655
Info modified on:
02 Apr 2025, 12:16:27
Short summary description Samsung C24RG50FQR computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LCD Black:

Samsung C24RG50FQR, 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung C24RG50FQR computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LCD Black:

Samsung C24RG50FQR. Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.