Samsung logo

Samsung HW-K950 Black 5.1.4 channels 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82069
Info modified on:
15 Dec 2023, 10:40:27
Short summary description Samsung HW-K950 Black 5.1.4 channels 500 W:

Samsung HW-K950, 5.1.4 channels, 500 W, DTS 5.1, Dolby Atmos, Dolby Digital Plus, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-K950 Black 5.1.4 channels 500 W:

Samsung HW-K950. Audio output channels: 5.1.4 channels, RMS rated power: 500 W, Audio decoders: DTS 5.1, Dolby Atmos, Dolby Digital Plus. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Subwoofer power consumption: 28 W, Power consumption (typical): 43 W, Power consumption (standby): 0,28 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.