Samsung HW-F750, 2.1 channels, 310 W, Dolby Digital, DTS, Active subwoofer, Wireless, Black
Samsung HW-F750. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Recommended usage: Universal, Audio formats supported: MP3, WAV, WMA. Bluetooth version: 2.1+EDR. Power source: AC