Samsung logo

Samsung HW-E350 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89082
Info modified on:
24 Feb 2023, 14:07:25
Short summary description Samsung HW-E350 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-E350, 2.1 channels, 120 W, Dolby Digital, DTS, 60 W, Active subwoofer, Wireless

Long summary description Samsung HW-E350 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-E350. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 60 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 60 W. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Power source: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.