Samsung logo

Samsung HT-J4500/ZA home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121090
Info modified on:
24 Feb 2023, 14:07:22
Short summary description Samsung HT-J4500/ZA home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500/ZA, Blu-Ray player, DVD, DVD+R, DVD+RW, Blu-Ray audio, Blu-Ray video, 1 discs, AVCHD, WMV, WMV7, WMV9, 5.1 channels

Long summary description Samsung HT-J4500/ZA home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500/ZA. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, Playback disc formats: Blu-Ray audio, Blu-Ray video. Video formats supported: AVCHD, WMV, WMV7, WMV9. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital 5.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.