Samsung logo

Samsung HT-D6759W home cinema system 7.1 channels 1300 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80690
Info modified on:
30 May 2018, 21:23:10
Short summary description Samsung HT-D6759W home cinema system 7.1 channels 1300 W 3D Black:

Samsung HT-D6759W, Blu-Ray player, BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Slot, Blu-Ray video, CD audio, 1 discs, AVCHD, DIVX, WMV

Long summary description Samsung HT-D6759W home cinema system 7.1 channels 1300 W 3D Black:

Samsung HT-D6759W. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: AVCHD, DIVX, WMV. Audio output channels: 7.1 channels, RMS rated power: 1300 W, Audio decoders: Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.