Samsung logo

Samsung HT-D4500 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78181
Info modified on:
03 Jun 2018, 08:17:44
Short summary description Samsung HT-D4500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D4500, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, 1 discs, MPEG4

Long summary description Samsung HT-D4500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D4500. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Supported radio bands: FM. Power consumption (typical): 70 W, Power consumption (standby): 0,7 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.