Samsung D330K, DVD player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, DIVX, MPEG4, WMV, 5.1 channels
Samsung D330K. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Subwoofer type: Passive subwoofer. Power consumption (typical): 37 W, Power consumption (standby): 0,9 W, AC input frequency: 50 - 60 Hz