Samsung HT-A100C Crystal Home Cinema, DVD player, DivX, WMV, 2.1 channels, 300 W, MP3, WMA, 20 - 20000 MHz
Samsung HT-A100C Crystal Home Cinema. Optical disc player type: DVD player. Video formats supported: DivX, WMV. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. FM band range: 20 - 20000 MHz. Subwoofer dimensions (WxDxH): 180 x 389 x 396 mm