Samsung HMX-U20, 7,8 MP, CMOS, 25,4 / 2,3 mm (1 / 2.3"), Full HD, 5,08 cm (2"), LCD
Samsung HMX-U20. Total megapixels: 7,8 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"). Optical zoom: 3x, Focal length range: 5.1 - 15.3 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto. Display diagonal: 5,08 cm (2"), Display: LCD, Display resolution (numeric): 154000 pixels