Samsung logo

Samsung HG40EJ470MK 101,6 cm (40") Full HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70363
Info modified on:
14 Mar 2024, 19:31:02
Short summary description Samsung HG40EJ470MK 101,6 cm (40") Full HD Black 20 W:

Samsung HG40EJ470MK, 101,6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG40EJ470MK 101,6 cm (40") Full HD Black 20 W:

Samsung HG40EJ470MK. Display diagonal: 101,6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.