Samsung Galaxy Xcover GT-S5690, 9,27 cm (3.65"), 480 x 320 pixels, 0,8 GHz, 3 MP, Android 2.3, Black, Orange
Samsung Galaxy Xcover GT-S5690. Display diagonal: 9,27 cm (3.65"), Display resolution: 480 x 320 pixels. Processor frequency: 0,8 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Black, Orange. Weight: 135 g