Samsung logo

Samsung S5230 Star 7,62 cm (3") 92 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25537
Info modified on:
26 Feb 2024, 15:21:04
Short summary description Samsung S5230 Star 7,62 cm (3") 92 g White:

Samsung S5230 Star, Slate, Single SIM, 7,62 cm (3"), 3,2 MP, 1000 mAh, White

Long summary description Samsung S5230 Star 7,62 cm (3") 92 g White:

Samsung S5230 Star. Form factor: Slate. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 600 h. Weight: 92 g. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.