Samsung logo

Samsung Corby S3650 7,11 cm (2.8") 92 g Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79838
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Corby S3650 7,11 cm (2.8") 92 g Pink:

Samsung Corby S3650, Bar, 7,11 cm (2.8"), 2 MP, Bluetooth, 1000 mAh, Pink

Long summary description Samsung Corby S3650 7,11 cm (2.8") 92 g Pink:

Samsung Corby S3650. Form factor: Bar. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 92 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.