Samsung Galaxy Note 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android, White
Samsung Galaxy Note 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,4 GHz. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 600 g. Operating system installed: Android. Product colour: White