Samsung logo

Samsung GQ65Q950RGT 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32989
Info modified on:
27 May 2024, 14:15:14
Short summary description Samsung GQ65Q950RGT 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q950RGT, 165,1 cm (65"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ65Q950RGT 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q950RGT. Display diagonal: 165,1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.