Samsung logo

Samsung Luzon AR09TXHZAWKNEU + AR09TXHZAWKXEU Split system White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27218
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung Luzon AR09TXHZAWKNEU + AR09TXHZAWKXEU Split system White:

Samsung Luzon AR09TXHZAWKNEU + AR09TXHZAWKXEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 2500 W, Mono split, 25 m²

Long summary description Samsung Luzon AR09TXHZAWKNEU + AR09TXHZAWKXEU Split system White:

Samsung Luzon AR09TXHZAWKNEU + AR09TXHZAWKXEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 131 kWh, Annual energy consumption (heating) (Average heating season): 735 kWh. Indoor unit sound power level: 54 dB, Indoor unit type: Wall-mountable, Indoor unit width: 82 cm. Outdoor unit sound power level: 63 dB. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.