Samsung EP-TA10EWE, Indoor, AC, 5,3 V, 1,5 m, White
Samsung EP-TA10EWE. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5,3 V. Cable length: 1,5 m, Product colour: White