Samsung logo

Samsung DW60M5070IB/ET dishwasher Fully built-in 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91998
Info modified on:
04 Mar 2025, 15:32:14
Short summary description Samsung DW60M5070IB/ET dishwasher Fully built-in 13 place settings F:

Samsung DW60M5070IB/ET, Fully built-in, Full size (60 cm), Black, Buttons, LED, Basket

Long summary description Samsung DW60M5070IB/ET dishwasher Fully built-in 13 place settings F:

Samsung DW60M5070IB/ET. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.